Anatech Electronics, Inc. 3 MHz High Pass Filter AE3H9787

Description
3 MHz High Pass Filter
Request a Quote
Description
3 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 MHz High Pass Filter - AE3H9787 - Anatech Electronics, Inc.
Garfield, NJ, United States
3 MHz High Pass Filter
AE3H9787
3 MHz High Pass Filter AE3H9787
3 MHz High Pass Filter

3 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3H9787
Product Name 3 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Suspended Stripline High pass Filter - AE2250SSH6550 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2250 MHz
Insertion Loss 2 dB
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details