Anatech Electronics, Inc. 398.025 MHz LC Bandstop/Notch Filter AE398N2238

Description
398.025 MHz LC Bandstop/Notch Filter
Request a Quote
Description
398.025 MHz LC Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
398.025 MHz LC Bandstop/Notch Filter - AE398N2238 - Anatech Electronics, Inc.
Garfield, NJ, United States
398.025 MHz LC Bandstop/Notch Filter
AE398N2238
398.025 MHz LC Bandstop/Notch Filter AE398N2238
398.025 MHz LC Bandstop/Notch Filter

398.025 MHz LC Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE398N2238
Product Name 398.025 MHz LC Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details