Anatech Electronics, Inc. 3750 MHz Bandstop/Notch Filter AE3750N2263

Description
3750 MHz Bandstop/Notch Filter
Request a Quote
Description
3750 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3750 MHz Bandstop/Notch Filter - AE3750N2263 - Anatech Electronics, Inc.
Garfield, NJ, United States
3750 MHz Bandstop/Notch Filter
AE3750N2263
3750 MHz Bandstop/Notch Filter AE3750N2263
3750 MHz Bandstop/Notch Filter

3750 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3750N2263
Product Name 3750 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
2575 MHz Cavity Bandstop/Notch Filter - AE2575NS2184 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2575 MHz
Bandwidth 50000 kHz
View Details
2 suppliers
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details