Anatech Electronics, Inc. 915 MHz Waveguide Band stop Filter AE915WN2259

Description
915 MHz Waveguide Band stop Filter
Request a Quote
Description
915 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Waveguide Band stop Filter - AE915WN2259 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Waveguide Band stop Filter
AE915WN2259
915 MHz Waveguide Band stop Filter AE915WN2259
915 MHz Waveguide Band stop Filter

915 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE915WN2259
Product Name 915 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 915 MHz
Bandwidth 26000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
GSM Notch Filter - AS466N320 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 466 MHz
Bandwidth 772000 kHz
View Details