Anatech Electronics, Inc. 2310 MHz Waveguide Band stop Filter AE2310WN2224

Description
2310 MHz Waveguide Band stop Filter
Request a Quote
Description
2310 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2310 MHz Waveguide Band stop Filter - AE2310WN2224 - Anatech Electronics, Inc.
Garfield, NJ, United States
2310 MHz Waveguide Band stop Filter
AE2310WN2224
2310 MHz Waveguide Band stop Filter AE2310WN2224
2310 MHz Waveguide Band stop Filter

2310 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2310WN2224
Product Name 2310 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2310 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
2441 MHz Waveguide Band stop Filter - AE2441WN2269 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83500 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details