Anatech Electronics, Inc. 412 MHz LC High Pass Filter AE412H9126

Description
412 MHz LC High Pass Filter
Request a Quote
Description
412 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
412 MHz LC High Pass Filter - AE412H9126 - Anatech Electronics, Inc.
Garfield, NJ, United States
412 MHz LC High Pass Filter
AE412H9126
412 MHz LC High Pass Filter AE412H9126
412 MHz LC High Pass Filter

412 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE412H9126
Product Name 412 MHz LC High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
120-1000 MHz Highpass FIlter - AE120H9882 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 120 MHz
Return Loss 14 dB
View Details