Anatech Electronics, Inc. 2332.5 MHz Cavity Notch Filter AE2332N2300

Description
2332.5 MHz Cavity Notch Filter
Request a Quote
Description
2332.5 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2332.5 MHz Cavity Notch Filter - AE2332N2300 - Anatech Electronics, Inc.
Garfield, NJ, United States
2332.5 MHz Cavity Notch Filter
AE2332N2300
2332.5 MHz Cavity Notch Filter AE2332N2300
2332.5 MHz Cavity Notch Filter

2332.5 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2332N2300
Product Name 2332.5 MHz Cavity Notch Filter
Filter Type Band Reject
Fc 2332 MHz
Bandwidth 55000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2000 MHz Cavity Band Notch Filter - AE2000N2232 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2000 MHz
Bandwidth 5000 kHz
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
98.5 MHz Bandstop Notch Filter - AE98NS2213 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98.5 MHz
VSWR 3 :1
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details