Anatech Electronics, Inc. 3250 MHz Suspended Stripline Low Pass Filter AE3250SSL1038

Description
3250 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
3250 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3250 MHz Suspended Stripline Low Pass Filter - AE3250SSL1038 - Anatech Electronics, Inc.
Garfield, NJ, United States
3250 MHz Suspended Stripline Low Pass Filter
AE3250SSL1038
3250 MHz Suspended Stripline Low Pass Filter AE3250SSL1038
3250 MHz Suspended Stripline Low Pass Filter

3250 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3250SSL1038
Product Name 3250 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 3250 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

530 MHz Lowpass Filter - AE530L8879 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 530 MHz
Insertion Loss 1 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
117 MHz LC Lowpass Filter - AE117LL9359 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
930 MHz LC Lowpass Filter with N-Type F/M connectors - AE930L8812-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
View Details