Anatech Electronics, Inc.
18-30 MHz Lowpass filter
AE30L9060
Description
18-30 MHz Lowpass filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
18-30 MHz Lowpass filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE30L9060 |
|
Product Name
|
18-30 MHz Lowpass filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
18 MHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
15 MHz
Insertion Loss
0.5000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1415 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
15500 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details