Anatech Electronics, Inc. 3000 MHz Strip-Line High Pass Filter AE3000SLH1006

Description
3000 MHz Strip-Line High Pass Filter
Request a Quote
Description
3000 MHz Strip-Line High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Strip-Line High Pass Filter - AE3000SLH1006 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Strip-Line High Pass Filter
AE3000SLH1006
3000 MHz Strip-Line High Pass Filter AE3000SLH1006
3000 MHz Strip-Line High Pass Filter

3000 MHz Strip-Line High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000SLH1006
Product Name 3000 MHz Strip-Line High Pass Filter
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

11500 MHz Suspended Stripline High pass Filter - AE11500SSH6609 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 11500 MHz
Insertion Loss 2 dB
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
1200-3000 MHz High Pass Filter - AE1200H9915 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1200 MHz
Insertion Loss 0.5000 dB
View Details