Anatech Electronics, Inc.
2 MHz LC Low Pass Filter
AE2L7826
Description
2 MHz LC Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2 MHz LC Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2L7826 |
|
Product Name
|
2 MHz LC Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
2 MHz
|
|
Insertion Loss
|
0.8000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
1750 MHz
Insertion Loss
1 to 1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
18000 MHz
Insertion Loss
0.7000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1800 MHz
Bandwidth
100000 kHz
View Details