Anatech Electronics, Inc. 160 MHz LC Lowpass Filter AE160L9070

Description
160 MHz LC Lowpass Filter
Request a Quote
Description
160 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz LC Lowpass Filter - AE160L9070 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz LC Lowpass Filter
AE160L9070
160 MHz LC Lowpass Filter AE160L9070
160 MHz LC Lowpass Filter

160 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE160L9070
Product Name 160 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 160 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 MHz LC Lowpass Filter - AE1L9080 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.5000 dB
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details