Anatech Electronics, Inc. 218-500 MHz LC Lowpass FIlter AE500L8993

Description
218-500 MHz LC Lowpass FIlter
Request a Quote
Description
218-500 MHz LC Lowpass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
218-500 MHz LC Lowpass FIlter - AE500L8993 - Anatech Electronics, Inc.
Garfield, NJ, United States
218-500 MHz LC Lowpass FIlter
AE500L8993
218-500 MHz LC Lowpass FIlter AE500L8993
218-500 MHz LC Lowpass FIlter

218-500 MHz LC Lowpass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500L8993
Product Name 218-500 MHz LC Lowpass FIlter
Filter Type Low Pass
Fc 218 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
14000 MHz Suspended Stripline Low Pass Filter - AE14000SSL1058 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 14000 MHz
Insertion Loss 1 to 2 dB
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
1200 MHz Low Pass Filter - AE1200L9230 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1200 MHz
Insertion Loss 1.5 dB
View Details