Anatech Electronics, Inc.
250 MHz High Pass Filter
AE250H9884
Description
250 MHz High Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
250 MHz High Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE250H9884 |
|
Product Name
|
250 MHz High Pass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
250 MHz
|
|
Insertion Loss
|
0.6000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
High Pass
Fc
4900 MHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2470 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3338 MHz
Bandwidth
12000 kHz
View Details