Anatech Electronics, Inc. 400-2500 MHz Lowpass Filter AE2500L8901

Description
400-2500 MHz Lowpass Filter
Request a Quote
Description
400-2500 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400-2500 MHz Lowpass Filter - AE2500L8901 - Anatech Electronics, Inc.
Garfield, NJ, United States
400-2500 MHz Lowpass Filter
AE2500L8901
400-2500 MHz Lowpass Filter AE2500L8901
400-2500 MHz Lowpass Filter

400-2500 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500L8901
Product Name 400-2500 MHz Lowpass Filter
Filter Type Low Pass
Fc 2500 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
3150 MHz LC Low Pass Filter - AE3150LL9302 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3150 MHz
Insertion Loss 0.7000 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details