Anatech Electronics, Inc. 2500 MHz High Pass Filter AE2500H9959

Description
2500 MHz High Pass Filter
Request a Quote
Description
2500 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz High Pass Filter - AE2500H9959 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz High Pass Filter
AE2500H9959
2500 MHz High Pass Filter AE2500H9959
2500 MHz High Pass Filter

2500 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500H9959
Product Name 2500 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
10500 MHz Suspended Stripline High pass Filter - AE10500SSH6606 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 10500 MHz
Insertion Loss 2 dB
View Details