Anatech Electronics, Inc. 2441 MHz Waveguide Band stop Filter AE2441WN2238

Description
2441 MHz Waveguide Band stop Filter
Request a Quote
Description
2441 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441 MHz Waveguide Band stop Filter - AE2441WN2238 - Anatech Electronics, Inc.
Garfield, NJ, United States
2441 MHz Waveguide Band stop Filter
AE2441WN2238
2441 MHz Waveguide Band stop Filter AE2441WN2238
2441 MHz Waveguide Band stop Filter

2441 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2441WN2238
Product Name 2441 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
1030 MHz Bandstop/Notch Filter - AE1030N2269 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1030 MHz
Bandwidth 14000 kHz
View Details
5350 MHz Bandstop/Notch Filter - AE5350N2266 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5350 MHz
Bandwidth 75000 kHz
View Details