Anatech Electronics, Inc. 2441 MHz Waveguide Band stop Filter AE2441WN2226

Description
2441 MHz Waveguide Band stop Filter
Request a Quote
Description
2441 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441 MHz Waveguide Band stop Filter - AE2441WN2226 - Anatech Electronics, Inc.
Garfield, NJ, United States
2441 MHz Waveguide Band stop Filter
AE2441WN2226
2441 MHz Waveguide Band stop Filter AE2441WN2226
2441 MHz Waveguide Band stop Filter

2441 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2441WN2226
Product Name 2441 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
168.88125 MHz LC Notch Filter - AE168N2226 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 169 MHz
Bandwidth 1000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details