Anatech Electronics, Inc. 2400 MHz Highpass Filter AE2400H9909

Description
2400 MHz Highpass Filter
Request a Quote
Description
2400 MHz Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2400 MHz Highpass Filter - AE2400H9909 - Anatech Electronics, Inc.
Garfield, NJ, United States
2400 MHz Highpass Filter
AE2400H9909
2400 MHz Highpass Filter AE2400H9909
2400 MHz Highpass Filter

2400 MHz Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2400H9909
Product Name 2400 MHz Highpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz High Pass Filter - AE2500H9959 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2500 MHz
Insertion Loss 1 dB
View Details
402-1500 MHz LC High Pass Filter - AE402H9762 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 402 MHz
Insertion Loss 1 dB
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details