Anatech Electronics, Inc. 2345 MHz Waveguide Band stop Filter AE2345WN2230

Description
2345 MHz Waveguide Band stop Filter
Request a Quote
Description
2345 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2345 MHz Waveguide Band stop Filter - AE2345WN2230 - Anatech Electronics, Inc.
Garfield, NJ, United States
2345 MHz Waveguide Band stop Filter
AE2345WN2230
2345 MHz Waveguide Band stop Filter AE2345WN2230
2345 MHz Waveguide Band stop Filter

2345 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2345WN2230
Product Name 2345 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2345 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
864.8-868.8 MHz Cavity Notch Filter - AE866N2265 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 867 MHz
Bandwidth 4000 kHz
View Details
6790 MHz Waveguide Band stop Filter - AE6790WN2261 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 6790 MHz
Bandwidth 75000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details