Anatech Electronics, Inc. 2250 MHz Suspended Stripline High pass Filter AE2250SSH6614

Description
2250 MHz Suspended Stripline High pass Filter
Request a Quote
Description
2250 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Suspended Stripline High pass Filter - AE2250SSH6614 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Suspended Stripline High pass Filter
AE2250SSH6614
2250 MHz Suspended Stripline High pass Filter AE2250SSH6614
2250 MHz Suspended Stripline High pass Filter

2250 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250SSH6614
Product Name 2250 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 2250 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3000 MHz Strip-Line High Pass Filter - AE3000SLH1006 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details