Anatech Electronics, Inc. 2250 MHz Suspended Stripline High pass Filter AE2250SSH6586

Description
2250 MHz Suspended Stripline High pass Filter
Request a Quote
Description
2250 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Suspended Stripline High pass Filter - AE2250SSH6586 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Suspended Stripline High pass Filter
AE2250SSH6586
2250 MHz Suspended Stripline High pass Filter AE2250SSH6586
2250 MHz Suspended Stripline High pass Filter

2250 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250SSH6586
Product Name 2250 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 2250 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
3200 MHz High Pass Filter - AE3200H9925 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3200 MHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details