Anatech Electronics, Inc.
DC-20 MHz Lowpass Filter
AE20L8953
Description
DC-20 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
DC-20 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE20L8953 |
|
Product Name
|
DC-20 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
20 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2427 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Fc
4432 MHz
Bandwidth
40000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
11700 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1908 MHz
Bandwidth
85000 kHz
View Details