Anatech Electronics, Inc. 200 MHz High Pass Filter AE200H9897

Description
200 MHz High Pass Filter
Request a Quote
Description
200 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz High Pass Filter - AE200H9897 - Anatech Electronics, Inc.
Garfield, NJ, United States
200 MHz High Pass Filter
AE200H9897
200 MHz High Pass Filter AE200H9897
200 MHz High Pass Filter

200 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE200H9897
Product Name 200 MHz High Pass Filter
Filter Type High Pass
Fc 200 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
9000 MHz Suspended Stripline High pass Filter - AE9000SSH6579 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 9000 MHz
Insertion Loss 1.5 dB
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details