Anatech Electronics, Inc. 2000 MHz LC Lowpass Filter AE2000LL9340

Description
2000 MHz LC Lowpass Filter
Request a Quote
Description
2000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz LC Lowpass Filter - AE2000LL9340 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz LC Lowpass Filter
AE2000LL9340
2000 MHz LC Lowpass Filter AE2000LL9340
2000 MHz LC Lowpass Filter

2000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000LL9340
Product Name 2000 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
18500 MHz Suspended Stripline Low Pass Filter - AE18500SSL1063 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18500 MHz
Insertion Loss 1 to 3 dB
View Details
0-50 MHz Lowpass Filter - AE50L8934 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 50 MHz
Insertion Loss 0.5000 dB
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details