Anatech Electronics, Inc. 2000 - 3600 MHz Absorptive High Pass Filter AE2000LH9940-A

Description
2000 - 3600 MHz Absorptive High Pass Filter
Request a Quote
Description
2000 - 3600 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 - 3600 MHz Absorptive High Pass Filter - AE2000LH9940-A - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 - 3600 MHz Absorptive High Pass Filter
AE2000LH9940-A
2000 - 3600 MHz Absorptive High Pass Filter AE2000LH9940-A
2000 - 3600 MHz Absorptive High Pass Filter

2000 - 3600 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000LH9940-A
Product Name 2000 - 3600 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details