Anatech Electronics, Inc. 1 MHz LC Low Pass Filter AE1L7825

Description
1 MHz LC Low Pass Filter
Request a Quote
Description
1 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 MHz LC Low Pass Filter - AE1L7825 - Anatech Electronics, Inc.
Garfield, NJ, United States
1 MHz LC Low Pass Filter
AE1L7825
1 MHz LC Low Pass Filter AE1L7825
1 MHz LC Low Pass Filter

1 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1L7825
Product Name 1 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1550-1615 MHz Low Pass Filter - AE1615L9277 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1615 MHz
Insertion Loss 0.6000 dB
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details