Anatech Electronics, Inc. 2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application AE2075-2245DB5551

Description
2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application
Request a Quote
Description
2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application - AE2075-2245DB5551 - Anatech Electronics, Inc.
Garfield, NJ, United States
2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application
AE2075-2245DB5551
2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application AE2075-2245DB5551
2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application

2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2075-2245DB5551
Product Name 2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1450-1650 MHz / 4000-6000 MHz Diplexer - AE1550-5000DB5489 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR318 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1870-1910 MHz/ 1950-1990 MHz Cavity Diplexer - AE1890-1970DB0045-B - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1761-1842 MHz/ 2200-2300 MHz Cavity Diplexer - AE1801-2250DB5244 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details