Anatech Electronics, Inc. 2700 MHz / 5400 MHz / 8100 MHz Triplexer AD2700-5400-8100TR316

Description
2700 MHz / 5400 MHz / 8100 MHz Triplexer
Request a Quote
Description
2700 MHz / 5400 MHz / 8100 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2700 MHz / 5400 MHz / 8100 MHz Triplexer - AD2700-5400-8100TR316 - Anatech Electronics, Inc.
Garfield, NJ, United States
2700 MHz / 5400 MHz / 8100 MHz Triplexer
AD2700-5400-8100TR316
2700 MHz / 5400 MHz / 8100 MHz Triplexer AD2700-5400-8100TR316
2700 MHz / 5400 MHz / 8100 MHz Triplexer

2700 MHz / 5400 MHz / 8100 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2700-5400-8100TR316
Product Name 2700 MHz / 5400 MHz / 8100 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

763-768 MHz / 793-798 MHz Single In/Out Duplexer - AD765-795C122 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
1930-1945 MHz / 1965-1980 MHz Cavity Duplexer - AE1937-1972DB5145 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1750-1850 MHz / 2200-2300 MHz Cavity Duplexers - AE1800-2250DB5417 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1985-2015 /2170-2200 MHz Cavity Duplexer - AD2000-2185D300 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details