Anatech Electronics, Inc. 1845 MHz LC Band Stop Filter AE1845LN2284

Description
1845 MHz LC Band Stop Filter
Request a Quote
Description
1845 MHz LC Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1845 MHz LC Band Stop Filter - AE1845LN2284 - Anatech Electronics, Inc.
Garfield, NJ, United States
1845 MHz LC Band Stop Filter
AE1845LN2284
1845 MHz LC Band Stop Filter AE1845LN2284
1845 MHz LC Band Stop Filter

1845 MHz LC Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1845LN2284
Product Name 1845 MHz LC Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

90 MHz Crystal Bandstop Filter - AM90CR213 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 90 MHz
View Details
WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details