Anatech Electronics, Inc. 121.5 MHz LC Low Pass Filter AE121L9192

Description
121.5 MHz LC Low Pass Filter
Request a Quote
Description
121.5 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
121.5 MHz LC Low Pass Filter - AE121L9192 - Anatech Electronics, Inc.
Garfield, NJ, United States
121.5 MHz LC Low Pass Filter
AE121L9192
121.5 MHz LC Low Pass Filter AE121L9192
121.5 MHz LC Low Pass Filter

121.5 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE121L9192
Product Name 121.5 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 122 MHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

9000 MHz Suspended Stripline Low Pass Filter - AE9000SSL1048 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9000 MHz
Insertion Loss 1 to 1.5 dB
View Details
2500 MHz Suspended Stripline Low Pass Filter - AE2500SSL1035 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2500 MHz
Insertion Loss 1 to 1.5 dB
View Details
1100 MHz Low Pass Filter - AE1100L9287 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1100 MHz
Insertion Loss 0.3000 dB
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details