Anatech Electronics, Inc. 18000 MHz Suspended Stripline High Pass Filter AE18000SSH6615-SM

Description
18000 MHz Suspended Stripline High Pass Filter
Request a Quote
Description
18000 MHz Suspended Stripline High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz Suspended Stripline High Pass Filter - AE18000SSH6615-SM - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz Suspended Stripline High Pass Filter
AE18000SSH6615-SM
18000 MHz Suspended Stripline High Pass Filter AE18000SSH6615-SM
18000 MHz Suspended Stripline High Pass Filter

18000 MHz Suspended Stripline High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000SSH6615-SM
Product Name 18000 MHz Suspended Stripline High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
5 MHz LC High Pass Filter - AE5H9960 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 5 MHz
Insertion Loss 1 dB
View Details