Anatech Electronics, Inc. 1750 MHz Suspended Stripline High pass Filter AE1750SSH6584

Description
1750 MHz Suspended Stripline High pass Filter
Request a Quote
Description
1750 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz Suspended Stripline High pass Filter - AE1750SSH6584 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz Suspended Stripline High pass Filter
AE1750SSH6584
1750 MHz Suspended Stripline High pass Filter AE1750SSH6584
1750 MHz Suspended Stripline High pass Filter

1750 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750SSH6584
Product Name 1750 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 1750 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1750-1850 MHz Cavity Band Pass Filter with SMA Female Connectors - AB1800B492-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
11500 MHz Suspended Stripline High pass Filter - AE11500SSH6610 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 11500 MHz
Insertion Loss 2 dB
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with N-F connectors - AB2350B490-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details