Anatech Electronics, Inc. 1750 MHz LC High Pass Filter AE1750H9027

Description
1750 MHz LC High Pass Filter
Request a Quote
Description
1750 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz LC High Pass Filter - AE1750H9027 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz LC High Pass Filter
AE1750H9027
1750 MHz LC High Pass Filter AE1750H9027
1750 MHz LC High Pass Filter

1750 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750H9027
Product Name 1750 MHz LC High Pass Filter
Filter Type High Pass
Fc 1750 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1000-6000 MHz Suspended Highpass Filter - AE1000H9910 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1000 MHz
Insertion Loss 2 dB
View Details
4500 MHz Suspended Stripline High pass Filter - AE4500SSH6595 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4500 MHz
Insertion Loss 1.5 dB
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details