Anatech Electronics, Inc. 17500 MHz Suspended Stripline Low Pass Filter AE17500SSL1061

Description
17500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
17500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
17500 MHz Suspended Stripline Low Pass Filter - AE17500SSL1061 - Anatech Electronics, Inc.
Garfield, NJ, United States
17500 MHz Suspended Stripline Low Pass Filter
AE17500SSL1061
17500 MHz Suspended Stripline Low Pass Filter AE17500SSL1061
17500 MHz Suspended Stripline Low Pass Filter

17500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE17500SSL1061
Product Name 17500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 17500 MHz
Insertion Loss 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Lowpass Filter - AM3430L251 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3430 MHz
Insertion Loss 2 dB
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details