Anatech Electronics, Inc. 16500 MHz Suspended Stripline Low Pass Filter AE16500SSL1031

Description
16500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
16500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16500 MHz Suspended Stripline Low Pass Filter - AE16500SSL1031 - Anatech Electronics, Inc.
Garfield, NJ, United States
16500 MHz Suspended Stripline Low Pass Filter
AE16500SSL1031
16500 MHz Suspended Stripline Low Pass Filter AE16500SSL1031
16500 MHz Suspended Stripline Low Pass Filter

16500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16500SSL1031
Product Name 16500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 16500 MHz
Insertion Loss 1 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

100 MHz LC Lowpass Filter - AE100L8815-M - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
2900 MHz Absorptive Low Pass Filter - AE2900LL9328-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2900 MHz
View Details
150 MHz LC Low Pass Filter with SMA-F connectors - AE150L7836-SF - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 150 MHz
Insertion Loss 0.7500 dB
View Details