Anatech Electronics, Inc. 156.5 MHz LC Notch Filter AE156N2233

Description
156.5 MHz LC Notch Filter
Request a Quote
Description
156.5 MHz LC Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
156.5 MHz LC Notch Filter - AE156N2233 - Anatech Electronics, Inc.
Garfield, NJ, United States
156.5 MHz LC Notch Filter
AE156N2233
156.5 MHz LC Notch Filter AE156N2233
156.5 MHz LC Notch Filter

156.5 MHz LC Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE156N2233
Product Name 156.5 MHz LC Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details