Anatech Electronics, Inc. 84-152 MHz Lowpass filter AE152L9056

Description
84-152 MHz Lowpass filter
Request a Quote
Description
84-152 MHz Lowpass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
84-152 MHz Lowpass filter - AE152L9056 - Anatech Electronics, Inc.
Garfield, NJ, United States
84-152 MHz Lowpass filter
AE152L9056
84-152 MHz Lowpass filter AE152L9056
84-152 MHz Lowpass filter

84-152 MHz Lowpass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE152L9056
Product Name 84-152 MHz Lowpass filter
Filter Type Low Pass
Fc 84 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

12800 MHz Lowpass Filter - AE12800L252 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 12800 MHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
260 MHz LC Lowpass Filter - AE260L9170 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details