Anatech Electronics, Inc. 150 MHz Bandstop/Notch Filter AE150NS2118

Description
150 MHz Bandstop/Notch Filter
Request a Quote
Description
150 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz Bandstop/Notch Filter - AE150NS2118 - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz Bandstop/Notch Filter
AE150NS2118
150 MHz Bandstop/Notch Filter AE150NS2118
150 MHz Bandstop/Notch Filter

150 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150NS2118
Product Name 150 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
2441 MHz Waveguide Band stop Filter - AE2441WN2238 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details