Anatech Electronics, Inc. 15000 MHz Suspended Stripline High pass Filter AE15000SSH6576

Description
15000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
15000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15000 MHz Suspended Stripline High pass Filter - AE15000SSH6576 - Anatech Electronics, Inc.
Garfield, NJ, United States
15000 MHz Suspended Stripline High pass Filter
AE15000SSH6576
15000 MHz Suspended Stripline High pass Filter AE15000SSH6576
15000 MHz Suspended Stripline High pass Filter

15000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15000SSH6576
Product Name 15000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 15000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
4.8 GHz Suspended Substrate High Pass Filter - AE4800SSH6620 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4800 MHz
Insertion Loss 1 dB
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details