Anatech Electronics, Inc. 1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer AD1950-2140D390

Description
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer
Request a Quote
Description
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D390 - Anatech Electronics, Inc.
Garfield, NJ, United States
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer
AD1950-2140D390
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer AD1950-2140D390
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer

1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1950-2140D390
Product Name 1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

663-915 MHz / 1326-2745 MHz Low Band Diplexer - AE789-2035DB5526 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1800 MHz / 3600 MHz / 5400 MHz Triplexer - AD1800-3600-5400TR298 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details
3688-3713-3738 MHz Triplexer - AD3688-3713-3738TR283 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 3.5 dB
View Details