Anatech Electronics, Inc. 2 MHz LC Lowpass Filter AE2L9081

Description
2 MHz LC Lowpass Filter
Request a Quote
Description
2 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 MHz LC Lowpass Filter - AE2L9081 - Anatech Electronics, Inc.
Garfield, NJ, United States
2 MHz LC Lowpass Filter
AE2L9081
2 MHz LC Lowpass Filter AE2L9081
2 MHz LC Lowpass Filter

2 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2L9081
Product Name 2 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 2 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

121.5 MHz LC Low Pass Filter - AE121L9192 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 122 MHz
Insertion Loss 0.7500 dB
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
320 MHz LC Low Pass Filter - AE320L9200 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 320 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details