Anatech Electronics, Inc. 1250 MHz Suspended Stripline High pass Filter AE1250SSH6582

Description
1250 MHz Suspended Stripline High pass Filter
Request a Quote
Description
1250 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Suspended Stripline High pass Filter - AE1250SSH6582 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Suspended Stripline High pass Filter
AE1250SSH6582
1250 MHz Suspended Stripline High pass Filter AE1250SSH6582
1250 MHz Suspended Stripline High pass Filter

1250 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250SSH6582
Product Name 1250 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 1250 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details