Anatech Electronics, Inc. 3250 MHz Suspended Stripline High pass Filter AE3250SSH6590

Description
3250 MHz Suspended Stripline High pass Filter
Request a Quote
Description
3250 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3250 MHz Suspended Stripline High pass Filter - AE3250SSH6590 - Anatech Electronics, Inc.
Garfield, NJ, United States
3250 MHz Suspended Stripline High pass Filter
AE3250SSH6590
3250 MHz Suspended Stripline High pass Filter AE3250SSH6590
3250 MHz Suspended Stripline High pass Filter

3250 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3250SSH6590
Product Name 3250 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 3250 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
1250 MHz Suspended Stripline High pass Filter - AE1250SSH6541 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1250 MHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details