Anatech Electronics, Inc. 12000 MHz Suspended Stripline High pass Filter AE12000SSH6612

Description
12000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
12000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12000 MHz Suspended Stripline High pass Filter - AE12000SSH6612 - Anatech Electronics, Inc.
Garfield, NJ, United States
12000 MHz Suspended Stripline High pass Filter
AE12000SSH6612
12000 MHz Suspended Stripline High pass Filter AE12000SSH6612
12000 MHz Suspended Stripline High pass Filter

12000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12000SSH6612
Product Name 12000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 12000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details