Anatech Electronics, Inc. 11500 MHz Suspended Stripline Low Pass Filter AE11500SSL1053

Description
11500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
11500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11500 MHz Suspended Stripline Low Pass Filter - AE11500SSL1053 - Anatech Electronics, Inc.
Garfield, NJ, United States
11500 MHz Suspended Stripline Low Pass Filter
AE11500SSL1053
11500 MHz Suspended Stripline Low Pass Filter AE11500SSL1053
11500 MHz Suspended Stripline Low Pass Filter

11500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11500SSL1053
Product Name 11500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 11500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
15 MHz LC Lowpass Filter - AE15LL9354 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details