Anatech Electronics, Inc. 1030 - 1090 MHz Dual Bandstop/Notch Filter AE1030-1090DN1255

Description
1030 - 1090 MHz Dual Bandstop/Notch Filter
Request a Quote
Description
1030 - 1090 MHz Dual Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 - 1090 MHz Dual Bandstop/Notch Filter - AE1030-1090DN1255 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 - 1090 MHz Dual Bandstop/Notch Filter
AE1030-1090DN1255
1030 - 1090 MHz Dual Bandstop/Notch Filter AE1030-1090DN1255
1030 - 1090 MHz Dual Bandstop/Notch Filter

1030 - 1090 MHz Dual Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1030-1090DN1255
Product Name 1030 - 1090 MHz Dual Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

789 MHz LC Notch Filter - AE789LN2290 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature 10 to 70 C (50 to 158 F)
Fc 789 MHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
2575 MHz Cavity Bandstop/Notch Filter - AE2575NS2184 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2575 MHz
Bandwidth 50000 kHz
View Details
2 suppliers
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details