Anatech Electronics, Inc. 150 MHz LC Low Pass Filter AE150L7836

Description
150 MHz LC Low Pass Filter
Request a Quote
Description
150 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150 MHz LC Low Pass Filter - AE150L7836 - Anatech Electronics, Inc.
Garfield, NJ, United States
150 MHz LC Low Pass Filter
AE150L7836
150 MHz LC Low Pass Filter AE150L7836
150 MHz LC Low Pass Filter

150 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE150L7836
Product Name 150 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 150 MHz
Insertion Loss 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details