Anatech Electronics, Inc. 1000 MHz Suspended Stripline High pass Filter AE1000SSH6581

Description
1000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
1000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Suspended Stripline High pass Filter - AE1000SSH6581 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Suspended Stripline High pass Filter
AE1000SSH6581
1000 MHz Suspended Stripline High pass Filter AE1000SSH6581
1000 MHz Suspended Stripline High pass Filter

1000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000SSH6581
Product Name 1000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 1000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details