Anatech Electronics, Inc. 1000 MHz LC Lowpass Filter AE1000LL9364

Description
1000 MHz LC Lowpass Filter
Request a Quote
Description
1000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz LC Lowpass Filter - AE1000LL9364 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz LC Lowpass Filter
AE1000LL9364
1000 MHz LC Lowpass Filter AE1000LL9364
1000 MHz LC Lowpass Filter

1000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000LL9364
Product Name 1000 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

15 MHz Low Pass Filter - AE15L9256 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 0.5000 dB
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
150 KHz High Power Low Pass Filter - AE150KL9291 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.1500 MHz
Insertion Loss 0.4000 dB
View Details